PUI Audio Speakers AS06004PS-R

Description
4 Ohms General Purpose Speaker 10W 160Hz ~ 18kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 10W 160Hz ~ 18kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1565-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1565-ND
Speakers 668-1565-ND
4 Ohms General Purpose Speaker 10W 160Hz ~ 18kHz Top Round, Square Frame

4 Ohms General Purpose Speaker 10W 160Hz ~ 18kHz Top Round, Square Frame

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS06004PS-R
Speakers & Transducers AS06004PS-R
Speakers & Transducers 60MM FLAT PANEL 4 OHM 10W

Speakers & Transducers 60MM FLAT PANEL 4 OHM 10W

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1565-ND AS06004PS-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 160 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526996 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details