PUI Audio Speakers & Transducers AS05708PR-5-R

Description
Speakers & Transducers PAPR CONE 500-4000Hz
Datasheet
Description
Speakers & Transducers PAPR CONE 500-4000Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
AS05708PR-5-R
Speakers & Transducers AS05708PR-5-R
Speakers & Transducers PAPR CONE 500-4000Hz

Speakers & Transducers PAPR CONE 500-4000Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number AS05708PR-5-R
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7564592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
10 inch Subwoofer - EX-S10SUB - Biamp Systems, Ltd.
Specs
Application MusicAudio
View Details