PUI Audio Speakers AS05008MS-R

Description
8 Ohms General Purpose Speaker 1.5W 800Hz ~ 7kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1.5W 800Hz ~ 7kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1239-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1239-ND
Speakers 668-1239-ND
8 Ohms General Purpose Speaker 1.5W 800Hz ~ 7kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 1.5W 800Hz ~ 7kHz Top Round, Square Frame

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS05008MS-R
Speakers & Transducers AS05008MS-R
Speakers & Transducers 1.5W 8 OHM 85DB 800HZ MYLAR

Speakers & Transducers 1.5W 8 OHM 85DB 800HZ MYLAR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1239-ND AS05008MS-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details
Home Audio, In-Wall Speaker - HSi 455 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
W1v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details