PUI Audio Speakers AS04504PS-X-R

Description
4 Ohms General Purpose Speaker 10W 90Hz ~ 20kHz Top Round, Rectangular Frame
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 10W 90Hz ~ 20kHz Top Round, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1689-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1689-ND
Speakers 668-1689-ND
4 Ohms General Purpose Speaker 10W 90Hz ~ 20kHz Top Round, Rectangular Frame

4 Ohms General Purpose Speaker 10W 90Hz ~ 20kHz Top Round, Rectangular Frame

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS04504PS-X-R
Speakers & Transducers AS04504PS-X-R
Speakers & Transducers SPEAKER 10 W 4 OHM 86 DB 170 HZ

Speakers & Transducers SPEAKER 10 W 4 OHM 86 DB 170 HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1689-ND AS04504PS-X-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 170 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102758 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 107 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details