PUI Audio Speakers AS04032PR-R

Description
32 Ohms General Purpose Speaker 1W 600Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
32 Ohms General Purpose Speaker 1W 600Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS04032PR-R-ND - DigiKey
Thief River Falls, MN, United States
32 Ohms General Purpose Speaker 1W 600Hz ~ 5kHz Top Round

32 Ohms General Purpose Speaker 1W 600Hz ~ 5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS04032PR-R
Speakers & Transducers AS04032PR-R
Speakers & Transducers 32 OHM

Speakers & Transducers 32 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-AS04032PR-R-ND AS04032PR-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643228 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details