PUI Audio Speakers AS04008PS-4W-R

Description
8 Ohms General Purpose Speaker 2W 380Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 380Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1364-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1364-ND
Speakers 668-1364-ND
8 Ohms General Purpose Speaker 2W 380Hz ~ 20kHz Top Oval, Rectangular Frame

8 Ohms General Purpose Speaker 2W 380Hz ~ 20kHz Top Oval, Rectangular Frame

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS04008PS-4W-R
Speakers & Transducers AS04008PS-4W-R
Speakers & Transducers DYNAMIC 40MM 1W 8OHM 84DB 450HZ

Speakers & Transducers DYNAMIC 40MM 1W 8OHM 84DB 450HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1364-ND AS04008PS-4W-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 380 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Speakers - 2603-CS87-08D40-28-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 400 Hz
View Details