PUI Audio Speakers AS04008MR-11-R

Description
SPKR 1W 8 OHM 86DB 450HZ
Request a Quote Datasheet
Description
SPKR 1W 8 OHM 86DB 450HZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - AS04008MR-11-R-ND - DigiKey
Thief River Falls, MN, United States
SPKR 1W 8 OHM 86DB 450HZ

SPKR 1W 8 OHM 86DB 450HZ

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS04008MR-11-R
Speakers & Transducers AS04008MR-11-R
Speakers & Transducers SPEAKER 1W 8 OHM 86 DB 450 HZ MYLAR

Speakers & Transducers SPEAKER 1W 8 OHM 86 DB 450 HZ MYLAR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number AS04008MR-11-R-ND AS04008MR-11-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speakers - 526924 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
S-Series 15
Specs
SPL 130 dB
Nominal Power 200 watts
Sensitivity 101 dB
View Details