PUI Audio Speakers AS04008CO-R

Description
8 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1235-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1235-ND
Speakers 668-1235-ND
8 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Oval, Rectangular Frame

8 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Oval, Rectangular Frame

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS04008CO-R
Speakers & Transducers AS04008CO-R
Speakers & Transducers 2W 8OHM OVL SHP SPKR

Speakers & Transducers 2W 8OHM OVL SHP SPKR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1235-ND AS04008CO-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 4318636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
Piezo Speakers - CES30P20H13-80U - Challenge Electronics
Specs
SPL 98 dB
Frequency Response 700 to 10000 Hz
Resonance Frequency 800 Hz
View Details