PUI Audio Speakers AS04004PO-R

Description
4 Ohms General Purpose Speaker 2W 370Hz ~ 20kHz Top Round, Rectangular Frame
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 2W 370Hz ~ 20kHz Top Round, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1358-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1358-ND
Speakers 668-1358-ND
4 Ohms General Purpose Speaker 2W 370Hz ~ 20kHz Top Round, Rectangular Frame

4 Ohms General Purpose Speaker 2W 370Hz ~ 20kHz Top Round, Rectangular Frame

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS04004PO-R
Speakers & Transducers AS04004PO-R
Speakers & Transducers 2W 4 OHM 87DBA 370HZ PAPER

Speakers & Transducers 2W 4 OHM 87DBA 370HZ PAPER

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1358-ND AS04004PO-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 370 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526834 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - KC54W-8B - MISCO
Specs
Nominal Power 50 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details