Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
PUI AUDIO
AS04004MO-SP40 -- SPEAKERS
PUI Audio
Speakers
AS04004MO-SP40
Description
SPEAKER 40MM 2W 4OHM 400HZ 89DB
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SPEAKER 40MM 2W 4OHM 400HZ 89DB
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Speakers
668-AS04004MO-SP40-ND
Speakers
668-AS04004MO-SP40-ND
SPEAKER 40MM 2W 4OHM 400HZ 89DB
SPEAKER 40MM 2W 4OHM 400HZ 89DB
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Speakers
Product Number
668-AS04004MO-SP40-ND
Product Name
Speakers
Resonance Frequency
400 Hz
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
G-SPK Global Series® Hazardous Location Loudspeakers
G-SPK-100-D-R
Specs
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
RS Components, Ltd.
Speakers
526950
Specs
SPL
79 dB
Impedance
4 ohms
View Details
JL Audio, Inc.
Enclosed Subwoofer System with Single 8W1v2-4 Subwoofer Driver, Dark Gray / Black Carpet (150 W, 4 Ω) - Ported Enclosure
CP108TG-W1v2
Specs
Features
Case
Nominal Power
150 watts
Impedance
4 ohms
View Details
Tymphany Corporation
NE Full range, 2" (50 mm), alu cone, NdFeB motor, round die cast alu frame, 4 ohm
NE65W-04
Specs
Nominal Power
20 watts
Sensitivity
85.7 dB
Resonance Frequency
166 Hz
View Details
2
suppliers