PUI Audio Speakers AS03804MO-SP13

Description
SPEAKER 38MM 2W 4OHM 600HZ 94DB
Request a Quote Datasheet
Description
SPEAKER 38MM 2W 4OHM 600HZ 94DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS03804MO-SP13-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 38MM 2W 4OHM 600HZ 94DB

SPEAKER 38MM 2W 4OHM 600HZ 94DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS03804MO-SP13-ND
Product Name Speakers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526938 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
 - VS-153X - Wharfedale Pro
Wharfedale Pro
Specs
SPL 126 dB
Nominal Power 360 watts
Maximum Power 720 watts
View Details
Speaker - JC540W-8C - MISCO
Specs
Nominal Power 25 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details