PUI Audio Speakers AS03704PS

Description
SPEAKER 37MM 4OHM 6W 170HZ 96DB
Request a Quote Datasheet
Description
SPEAKER 37MM 4OHM 6W 170HZ 96DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS03704PS-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 37MM 4OHM 6W 170HZ 96DB

SPEAKER 37MM 4OHM 6W 170HZ 96DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS03704PS-ND
Product Name Speakers
Resonance Frequency 170 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542081P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details