PUI Audio Speakers AS03608MR-LW100-R

Description
8 Ohms General Purpose Speaker 1W 500Hz ~ 4.5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 500Hz ~ 4.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS03608MR-LW100-R-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1W 500Hz ~ 4.5kHz Top Round

8 Ohms General Purpose Speaker 1W 500Hz ~ 4.5kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS03608MR-LW100-R-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details