PUI Audio Speakers AS02832MR-2-R

Description
32 Ohms General Purpose Speaker 250mW 600Hz ~ 6.5kHz Top Round
Request a Quote Datasheet
Description
32 Ohms General Purpose Speaker 250mW 600Hz ~ 6.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS02832MR-2-R-ND - DigiKey
Thief River Falls, MN, United States
32 Ohms General Purpose Speaker 250mW 600Hz ~ 6.5kHz Top Round

32 Ohms General Purpose Speaker 250mW 600Hz ~ 6.5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS02832MR-2-R
Speakers & Transducers AS02832MR-2-R
Speakers & Transducers 32 Ohm 600-6500Hz

Speakers & Transducers 32 Ohm 600-6500Hz

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-AS02832MR-2-R-ND AS02832MR-2-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Miniature Speakers - 276740 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 1 watts
Impedance 6 ohms
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 380 ohms
Sensitivity 110 dB
Size 0.25 inch (6 mm)
View Details