PUI Audio Speakers AS02708CO-LW100-R

Description
8 Ohms General Purpose Speaker 1W 500Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 500Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS02708CO-LW100-R-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1W 500Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 1W 500Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS02708CO-LW100-R-ND
Product Name Speakers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
Speakers - 2603-CS50-05D32-19-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 355 Hz
View Details