PUI Audio Speakers AS02204MR-N50-R

Description
4 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1589-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1589-ND
Speakers 668-1589-ND
4 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Round

4 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS02204MR-N50-R
Speakers & Transducers AS02204MR-N50-R
Speakers & Transducers 2W 4 OHM 78DB 300HZ N50 Mini Speaker

Speakers & Transducers 2W 4 OHM 78DB 300HZ N50 Mini Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1589-ND AS02204MR-N50-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speaker Drivers - 6903699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.01 inch (51 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details