PUI Audio Speakers AS02016MR-2-R

Description
16 Ohms General Purpose Speaker 300mW 600Hz ~ 7kHz Top Round
Request a Quote Datasheet
Description
16 Ohms General Purpose Speaker 300mW 600Hz ~ 7kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS02016MR-2-R-ND - DigiKey
Thief River Falls, MN, United States
16 Ohms General Purpose Speaker 300mW 600Hz ~ 7kHz Top Round

16 Ohms General Purpose Speaker 300mW 600Hz ~ 7kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS02016MR-2-R
Speakers & Transducers AS02016MR-2-R
Speakers & Transducers 16 Ohm 600-7000Hz

Speakers & Transducers 16 Ohm 600-7000Hz

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-AS02016MR-2-R-ND AS02016MR-2-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 527006 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Round Speakers - CE-1508S26F - Challenge Electronics
Challenge Electronics
Specs
SPL 89 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
View Details