PUI Audio Speakers AS02008MR-HT-WP

Description
SPEAKER 20MM 1.2W 8OHM 1KHZ 83DB
Request a Quote Datasheet
Description
SPEAKER 20MM 1.2W 8OHM 1KHZ 83DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS02008MR-HT-WP-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 20MM 1.2W 8OHM 1KHZ 83DB

SPEAKER 20MM 1.2W 8OHM 1KHZ 83DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS02008MR-HT-WP-ND
Product Name Speakers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Speaker Drivers - 1812070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - LC8F-8A - MISCO
Specs
Nominal Power 50 watts
Impedance 8 ohms
Sensitivity 91 dB
View Details