PUI Audio Speakers AS01532MR-R

Description
32 Ohms General Purpose Speaker 500mW 920Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
32 Ohms General Purpose Speaker 500mW 920Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS01532MR-R-ND - DigiKey
Thief River Falls, MN, United States
32 Ohms General Purpose Speaker 500mW 920Hz ~ 5kHz Top Round

32 Ohms General Purpose Speaker 500mW 920Hz ~ 5kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS01532MR-R-ND
Product Name Speakers
Resonance Frequency 920 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716979 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
CB-10 5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details