PUI Audio Speakers AS01525MR-R

Description
25 Ohms General Purpose Speaker 300mW 650Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
25 Ohms General Purpose Speaker 300mW 650Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS01525MR-R-ND - DigiKey
Thief River Falls, MN, United States
25 Ohms General Purpose Speaker 300mW 650Hz ~ 20kHz Top Round

25 Ohms General Purpose Speaker 300mW 650Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS01525MR-R-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
 - BP-BK - Cable Depot Inc.
Cable Depot Inc.
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details