PUI Audio Speakers AS01508MS-SP15-WP-R

Description
8 Ohms Receiver Speaker 700mW 500Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms Receiver Speaker 700mW 500Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1615-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1615-ND
Speakers 668-1615-ND
8 Ohms Receiver Speaker 700mW 500Hz ~ 20kHz Top Rectangular

8 Ohms Receiver Speaker 700mW 500Hz ~ 20kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS01508MS-SP15-WP-R
Speakers & Transducers AS01508MS-SP15-WP-R
Speakers & Transducers SPEAKER .7W 8 OHM 91 DB 500 HZ

Speakers & Transducers SPEAKER .7W 8 OHM 91 DB 500 HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1615-ND AS01508MS-SP15-WP-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details