PUI Audio Speakers AS01508MS-SP11-WP-R

Description
8 Ohms Receiver Speaker 700mW 600Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms Receiver Speaker 700mW 600Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1613-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1613-ND
Speakers 668-1613-ND
8 Ohms Receiver Speaker 700mW 600Hz ~ 20kHz Top Rectangular

8 Ohms Receiver Speaker 700mW 600Hz ~ 20kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS01508MS-SP11-WP-R
Speakers & Transducers AS01508MS-SP11-WP-R
Speakers & Transducers SPEAKER .7W 8 OHM 89 DB 600 HZ

Speakers & Transducers SPEAKER .7W 8 OHM 89 DB 600 HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1613-ND AS01508MS-SP11-WP-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speakers - 526952 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 90 dB
Resonance Frequency 875 Hz
View Details