PUI Audio Speakers AS01304MR-R

Description
4 Ohms General Purpose Speaker 200mW 700Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 200mW 700Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS01304MR-R-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 200mW 700Hz ~ 5kHz Top Round

4 Ohms General Purpose Speaker 200mW 700Hz ~ 5kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS01304MR-R-ND
Product Name Speakers
Resonance Frequency 1200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526950 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 458-1120-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 1800 Hz
View Details
2 suppliers
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details