PUI Audio Speakers AR03032MR-2

Description
30MM RND RCVR 130HZ 32OHM 119DB
Request a Quote Datasheet
Description
30MM RND RCVR 130HZ 32OHM 119DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AR03032MR-2-ND - DigiKey
Thief River Falls, MN, United States
30MM RND RCVR 130HZ 32OHM 119DB

30MM RND RCVR 130HZ 32OHM 119DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AR03032MR-2-ND
Product Name Speakers
Resonance Frequency 130 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 7191970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
BC Tweeter, 3/4
Specs
Nominal Power 80 watts
Sensitivity 90.3 dB
Resonance Frequency 1580 Hz
View Details