PUI Audio Speakers AR01232MS-SC12-WP-2-R

Description
32 Ohms Receiver Speaker 20mW 300Hz ~ 7kHz Top Rectangular
Request a Quote Datasheet
Description
32 Ohms Receiver Speaker 20mW 300Hz ~ 7kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AR01232MS-SC12-WP-2-R-ND - DigiKey
Thief River Falls, MN, United States
32 Ohms Receiver Speaker 20mW 300Hz ~ 7kHz Top Rectangular

32 Ohms Receiver Speaker 20mW 300Hz ~ 7kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AR01232MS-SC12-WP-2-R-ND
Product Name Speakers
Resonance Frequency 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
 - SH2564 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 138 dB
Nominal Power 4000 watts
Maximum Power 8000 watts
View Details