PUI Audio Speakers AR01032MR-2-R

Description
32 Ohms Receiver Speaker 10mW 300Hz ~ 3.4kHz Top Round
Request a Quote Datasheet
Description
32 Ohms Receiver Speaker 10mW 300Hz ~ 3.4kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - AR01032MR-2-R-ND - DigiKey
Thief River Falls, MN, United States
32 Ohms Receiver Speaker 10mW 300Hz ~ 3.4kHz Top Round

32 Ohms Receiver Speaker 10mW 300Hz ~ 3.4kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number AR01032MR-2-R-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 6284406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.43 inch (87 mm)
View Details
 - SVP-X215 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 130 dB
Nominal Power 500 watts
Maximum Power 1000 watts
View Details
Speaker - N9275 - MISCO
Specs
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 103 dB
View Details