PUI Audio Speakers APR050SO-R

Description
General Purpose Speaker 5Hz ~ 20kHz Top Oval
Request a Quote Datasheet
Description
General Purpose Speaker 5Hz ~ 20kHz Top Oval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1688-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1688-ND
Speakers 668-1688-ND
General Purpose Speaker 5Hz ~ 20kHz Top Oval

General Purpose Speaker 5Hz ~ 20kHz Top Oval

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
APR050SO-R
Speakers & Transducers APR050SO-R
Speakers & Transducers PASSIVE RADIATOR 78HZ

Speakers & Transducers PASSIVE RADIATOR 78HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1688-ND APR050SO-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 78 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2368264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details