PUI Audio Microphones AOM-6738L-LW100-R

Description
50Hz ~ 16kHz Analog Microphone Electret Condenser 1.5V ~ 10V Omnidirectional (-38dB ±3dB) Wire Leads
Request a Quote Datasheet
Description
50Hz ~ 16kHz Analog Microphone Electret Condenser 1.5V ~ 10V Omnidirectional (-38dB ±3dB) Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-1491-ND - DigiKey
Thief River Falls, MN, United States
Microphones
668-1491-ND
Microphones 668-1491-ND
50Hz ~ 16kHz Analog Microphone Electret Condenser 1.5V ~ 10V Omnidirectional (-38dB ±3dB) Wire Leads

50Hz ~ 16kHz Analog Microphone Electret Condenser 1.5V ~ 10V Omnidirectional (-38dB ±3dB) Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones MICROPHONE -38DB 1.5VDC .5MA 2.2KOHM

Microphones MICROPHONE -38DB 1.5VDC .5MA 2.2KOHM

Buy Now Datasheet
Audio Products - Microphones - AOM-6738L-LW100-R - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
AOM-6738L-LW100-R
Audio Products - Microphones AOM-6738L-LW100-R
MIC COND ANLG OMNI -38DB 0.382D

MIC COND ANLG OMNI -38DB 0.382D

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 668-1491-ND AOM-6738L-LW100-R AOM-6738L-LW100-R
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details