PUI Audio Microphones AOM-6545L-R

Description
30Hz ~ 15kHz Analog Microphone Electret Condenser 4.5V ~ 10V Omnidirectional (-45dB ±2dB) Solder Pads
Request a Quote Datasheet
Description
30Hz ~ 15kHz Analog Microphone Electret Condenser 4.5V ~ 10V Omnidirectional (-45dB ±2dB) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-1427-ND - DigiKey
Thief River Falls, MN, United States
Microphones
668-1427-ND
Microphones 668-1427-ND
30Hz ~ 15kHz Analog Microphone Electret Condenser 4.5V ~ 10V Omnidirectional (-45dB ±2dB) Solder Pads

30Hz ~ 15kHz Analog Microphone Electret Condenser 4.5V ~ 10V Omnidirectional (-45dB ±2dB) Solder Pads

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
AOM-6545L-R
Microphones AOM-6545L-R
Microphones 1.0kOhm x 9.4mm

Microphones 1.0kOhm x 9.4mm

Buy Now Datasheet
Audio Products - Microphones - AOM-6545L-R - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
AOM-6545L-R
Audio Products - Microphones AOM-6545L-R
MIC COND ANLG OMNI -45DB 0.370D

MIC COND ANLG OMNI -45DB 0.370D

Supplier's Site
Microphone, Omni Leads, 9.7Mm; Transducer Function Projects Unlimited - 96K6465 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, Omni Leads, 9.7Mm; Transducer Function Projects Unlimited
96K6465
Microphone, Omni Leads, 9.7Mm; Transducer Function Projects Unlimited 96K6465
MICROPHONE, OMNI LEADS, 9.7MM; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Supply Voltage Min:-; Supply Voltage Max:4.5V; Sensitivity (dB):-45dB; Drain RoHS Compliant: Yes

MICROPHONE, OMNI LEADS, 9.7MM; Transducer Function:Microphone; Directivity:Omnidirectional; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Supply Voltage Min:-; Supply Voltage Max:4.5V; Sensitivity (dB):-45dB; Drain RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Audio Microphones Audio Microphones Audio Microphones Audio Microphones
Product Number 668-1427-ND AOM-6545L-R AOM-6545L-R 96K6465
Product Name Microphones Microphones Audio Products - Microphones Microphone, Omni Leads, 9.7Mm; Transducer Function Projects Unlimited
Directivity Omnidirectional Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details