PUI Audio Audio Products - Microphones AOM-5244L

Description
MIC COND ANLG OMNI -44DB 0.382D
Description
MIC COND ANLG OMNI -44DB 0.382D

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
AOM-5244L
Audio Products - Microphones AOM-5244L
MIC COND ANLG OMNI -44DB 0.382D

MIC COND ANLG OMNI -44DB 0.382D

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones
Product Number AOM-5244L
Product Name Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details