PUI Audio Microphones AMM-2738-3-B

Description
ANALOG MICROPHONE -38DB 1.6VDC
Request a Quote Datasheet
Description
ANALOG MICROPHONE -38DB 1.6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-AMM-2738-3-BCT-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MICROPHONE -38DB 1.6VDC

ANALOG MICROPHONE -38DB 1.6VDC

Buy Now Datasheet
Microphones - 668-AMM-2738-3-BTR-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MICROPHONE -38DB 1.6VDC

ANALOG MICROPHONE -38DB 1.6VDC

Buy Now Datasheet
Microphones - 668-AMM-2738-3-BDKR-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MICROPHONE -38DB 1.6VDC

ANALOG MICROPHONE -38DB 1.6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 668-AMM-2738-3-BCT-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details