Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIBLE ALARMS
PUI AUDIO
AI-4033-TWT-R -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
PUI Audio
Audio Products - Alarms, Buzzers, and Sirens
AI-4033-TWT-R
Description
BUZZER PIEZO 12V 40X40MM TH
Acme Chip Technology Co., Limited
Done
Description
BUZZER PIEZO 12V 40X40MM TH
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
AI-4033-TWT-R
Audio Products - Alarms, Buzzers, and Sirens
AI-4033-TWT-R
BUZZER PIEZO 12V 40X40MM TH
BUZZER PIEZO 12V 40X40MM TH
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Audible Alarms
Product Number
AI-4033-TWT-R
Product Name
Audio Products - Alarms, Buzzers, and Sirens
Sound Level
95 dB
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
ETH9 - EFST acoustic Signaller
flameproof ex d acoustic signallers
Specs
Features
Outdoor Rated
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details
RS Components, Ltd.
Electronic Sounders
2646019
Specs
Agency Approvals
RoHS; RoHS Compliant
Supply Voltage
DC or Battery
View Details
Allen-Bradley / Rockwell Automation
Metal Horn with LED Beacon 240V AC
855HM-CGMA20DL6
Specs
Operating Voltage
240 volts
View Details
Envirco
Hospi-Gard Annunciator
Specs
Specialty Applications
Medical
View Details