PUI AUDIO
AI-2437-TWT-2-R -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
PUI Audio
Audio Products - Alarms, Buzzers, and Sirens
AI-2437-TWT-2-R
Description
BUZZER PIEZO 12V 24MM TH
-
Acme Chip Technology Co., Limited
Description
BUZZER PIEZO 12V 24MM TH
Technical Specifications
|
Product Category
|
Audible Alarms |
|
Product Number
|
AI-2437-TWT-2-R |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
|
Sound Level
|
100 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Alarm Type
Siren
Mounting
Surface,Wall
Sound Level
122 dB
View Details
Features
Outdoor Rated
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details