Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
PUI AUDIO
AB2745BF -- SPEAKERS & TRANSDUCERS
PUI Audio
Speakers & Transducers
AB2745BF
Description
Speakers & Transducers 4.5KHz 500 OHMS 16nF
Datasheet
Description
Speakers & Transducers 4.5KHz 500 OHMS 16nF
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Speakers & Transducers
AB2745BF
Speakers & Transducers
AB2745BF
Speakers & Transducers 4.5KHz 500 OHMS 16nF
Speakers & Transducers 4.5KHz 500 OHMS 16nF
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Speakers
Product Number
AB2745BF
Product Name
Speakers & Transducers
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers
AD-SS-25
Specs
Features
Outdoor
Frequency Response
800 to 5000 Hz
Size
8.40 inch (213 mm)
View Details
RS Components, Ltd.
Miniature Speakers
102764
Specs
SPL
82 dB
Nominal Power
5 watts
Impedance
4 ohms
View Details
Tymphany Corporation
HDS Woofer, 6.5" (165 mm), PP cone, cut alu basket, 8 ohm
HDS-P830874
Specs
Nominal Power
75 watts
Sensitivity
87.9 dB
Resonance Frequency
58 Hz
View Details
2
suppliers
JL Audio, Inc.
Enclosed Subwoofer System with Dual 10W0v3-4 Subwoofer Drivers, Dark Gray Carpet (600 W, 2 Ω) - Ported Enclosure
CP210-W0v3
Specs
Features
Case
Nominal Power
600 watts
Impedance
2 ohms
View Details