PUI Audio Speakers & Transducers AB1548B

Description
Speakers & Transducers 4.1 HZ 2K OHMS 7.5nF
Datasheet
Description
Speakers & Transducers 4.1 HZ 2K OHMS 7.5nF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
AB1548B
Speakers & Transducers AB1548B
Speakers & Transducers 4.1 HZ 2K OHMS 7.5nF

Speakers & Transducers 4.1 HZ 2K OHMS 7.5nF

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number AB1548B
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 4999213 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 101 dB
Size 8.58 inch (218 mm)
View Details
Speakers - SLS-85S25CP04-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 73 Hz
View Details
W7 8-inch Subwoofer Driver (500 W, 3 Ω) - 8W7-3 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 3 ohms
Size 8.00 inch (203 mm)
View Details