Profile Industries Rotary Separator

Description
Profile's Heavy Duty Rotary Spiral Separator is a machine that provides you with flexibility and fine-tuning shot separation. It allows you to adjust the variable separation speed to your shot size. For manufacturers or users of fine shot peening materials and metal powders ranging from 40 micron to 250 micron you can manage all your separation with just one machine. The Rotary gives you process repeatability and uniformity for precise media classification that exceeds industry requirements of SAE AMS 2430 standard. The lab spiral separator is manufactured with welded galvanized steel to withstand heat and vibration giving it long-lasting durability. The lab spiral separator saves you money by effectively separating rounds from non-rounds and eliminating contaminants for recycled, reusable materials that saves you thousands. Spiral dimensions are 35” x 35” x 100” Shipping weight is approx. 640 lbs. Crate size is 40” x 42” x 180” Optional features available for Rotary Spirals: Custom separating inner flight sizes and designs. Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the unit. Swivel discharge outlet attaches to non-round outlet. Power Consumption: Permanent Magnet DC TEFC Motor Input 115 or 230 VAC, 60/50 Hz
Description
Profile's Heavy Duty Rotary Spiral Separator is a machine that provides you with flexibility and fine-tuning shot separation. It allows you to adjust the variable separation speed to your shot size. For manufacturers or users of fine shot peening materials and metal powders ranging from 40 micron to 250 micron you can manage all your separation with just one machine. The Rotary gives you process repeatability and uniformity for precise media classification that exceeds industry requirements of SAE AMS 2430 standard. The lab spiral separator is manufactured with welded galvanized steel to withstand heat and vibration giving it long-lasting durability. The lab spiral separator saves you money by effectively separating rounds from non-rounds and eliminating contaminants for recycled, reusable materials that saves you thousands. Spiral dimensions are 35” x 35” x 100” Shipping weight is approx. 640 lbs. Crate size is 40” x 42” x 180” Optional features available for Rotary Spirals: Custom separating inner flight sizes and designs. Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the unit. Swivel discharge outlet attaches to non-round outlet. Power Consumption: Permanent Magnet DC TEFC Motor Input 115 or 230 VAC, 60/50 Hz

Suppliers

Company
Product
Description
Supplier Links
Rotary Separator -  - Profile Industries
Rogers, MN, USA
Rotary Separator
Rotary Separator
Profile's Heavy Duty Rotary Spiral Separator is a machine that provides you with flexibility and fine-tuning shot separation. It allows you to adjust the variable separation speed to your shot size. For manufacturers or users of fine shot peening materials and metal powders ranging from 40 micron to 250 micron you can manage all your separation with just one machine. The Rotary gives you process repeatability and uniformity for precise media classification that exceeds industry requirements of SAE AMS 2430 standard. The lab spiral separator is manufactured with welded galvanized steel to withstand heat and vibration giving it long-lasting durability. The lab spiral separator saves you money by effectively separating rounds from non-rounds and eliminating contaminants for recycled, reusable materials that saves you thousands. Spiral dimensions are 35” x 35” x 100” Shipping weight is approx. 640 lbs. Crate size is 40” x 42” x 180” Optional features available for Rotary Spirals: Custom separating inner flight sizes and designs. Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the unit. Swivel discharge outlet attaches to non-round outlet. Power Consumption: Permanent Magnet DC TEFC Motor Input 115 or 230 VAC, 60/50 Hz

Profile's Heavy Duty Rotary Spiral Separator is a machine that provides you with flexibility and fine-tuning shot separation. It allows you to adjust the variable separation speed to your shot size. For manufacturers or users of fine shot peening materials and metal powders ranging from 40 micron to 250 micron you can manage all your separation with just one machine. The Rotary gives you process repeatability and uniformity for precise media classification that exceeds industry requirements of SAE AMS 2430 standard. The lab spiral separator is manufactured with welded galvanized steel to withstand heat and vibration giving it long-lasting durability. The lab spiral separator saves you money by effectively separating rounds from non-rounds and eliminating contaminants for recycled, reusable materials that saves you thousands.

  • Spiral dimensions are 35” x 35” x 100”
  • Shipping weight is approx. 640 lbs.
  • Crate size is 40” x 42” x 180”

Optional features available for Rotary Spirals:

  • Custom separating inner flight sizes and designs.
  • Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the unit.
  • Swivel discharge outlet attaches to non-round outlet.

Power Consumption: Permanent Magnet DC TEFC Motor
Input 115 or 230 VAC, 60/50 Hz

Technical Specifications

  Profile Industries
Product Category Separators, Classifiers, and Screeners
Product Name Rotary Separator
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Static / Gravity
Operation Gravity Sorting
Unlock Full Specs
to access all available technical data

Similar Products

Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
Vibratory Screeners - Texas Shaker - Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
8 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-8 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 19.84 lbs/hr (90 kg/hr)
View Details