Professional Mariner, LLC ProMariner 06200 TruePower Plus Modified Sine 2000W Inverter, 12VDC 6200

Description
Next generation of TruePower Plus Inverters are available in both Modified Sine Wave and Pure Sine Wave models. Designed to convert 12VDC battery power to 115VDC and will automatically pass through AC inlet power when present. The TruePower Plus series is rich with features including; Innovative dual color digital LCD message center, dual color Gauges for AC power output and battery DC input, USB power port, GFCI convenience outlets, DC cable covers and separate on/off remote. ProMariner 06200 TruePower Plus Modified Sine Inverter Category: Power Inverters Manufacturer: ProMariner Designed with soft start noise filtered technology and x2 surge capability for powering demanding loads Shock resistant construction with internal conformal coated electronics for protection in harsh environments Audible alarm and shut down for low and high DC voltage, overload and over temperature conditions Internal 30A AC transfer switch will automatically pass through AC inlet power when present USB power port and GFCI convenience outlets Compact and lightweight design 2 year warranty On/Off TruePower Plus remote included with 9 foot cable Intuitive dual color digital LCD message center with Display functions: DC to AC Output Gauge Scale turns red when output demand exceeds output rating Input Power: Indicates if power is coming from DC (batteries) or AC inlet power DC Input Level Gauge Scale turns red when battery voltage drops below 11.0 volts System Status: Dual color LCD with full system normal and fault condition messaging
Request a Quote Datasheet
Description
Next generation of TruePower Plus Inverters are available in both Modified Sine Wave and Pure Sine Wave models. Designed to convert 12VDC battery power to 115VDC and will automatically pass through AC inlet power when present. The TruePower Plus series is rich with features including; Innovative dual color digital LCD message center, dual color Gauges for AC power output and battery DC input, USB power port, GFCI convenience outlets, DC cable covers and separate on/off remote. ProMariner 06200 TruePower Plus Modified Sine Inverter Category: Power Inverters Manufacturer: ProMariner Designed with soft start noise filtered technology and x2 surge capability for powering demanding loads Shock resistant construction with internal conformal coated electronics for protection in harsh environments Audible alarm and shut down for low and high DC voltage, overload and over temperature conditions Internal 30A AC transfer switch will automatically pass through AC inlet power when present USB power port and GFCI convenience outlets Compact and lightweight design 2 year warranty On/Off TruePower Plus remote included with 9 foot cable Intuitive dual color digital LCD message center with Display functions: DC to AC Output Gauge Scale turns red when output demand exceeds output rating Input Power: Indicates if power is coming from DC (batteries) or AC inlet power DC Input Level Gauge Scale turns red when battery voltage drops below 11.0 volts System Status: Dual color LCD with full system normal and fault condition messaging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ProMariner 06200 TruePower Plus Modified Sine 2000W Inverter, 12VDC - 78604 - Waytek, Inc.
Chanhassen, MN, United States
ProMariner 06200 TruePower Plus Modified Sine 2000W Inverter, 12VDC
78604
ProMariner 06200 TruePower Plus Modified Sine 2000W Inverter, 12VDC 78604
Next generation of TruePower Plus Inverters are available in both Modified Sine Wave and Pure Sine Wave models. Designed to convert 12VDC battery power to 115VDC and will automatically pass through AC inlet power when present. The TruePower Plus series is rich with features including; Innovative dual color digital LCD message center, dual color Gauges for AC power output and battery DC input, USB power port, GFCI convenience outlets, DC cable covers and separate on/off remote. ProMariner 06200 TruePower Plus Modified Sine Inverter Category: Power Inverters Manufacturer: ProMariner Designed with soft start noise filtered technology and x2 surge capability for powering demanding loads Shock resistant construction with internal conformal coated electronics for protection in harsh environments Audible alarm and shut down for low and high DC voltage, overload and over temperature conditions Internal 30A AC transfer switch will automatically pass through AC inlet power when present USB power port and GFCI convenience outlets Compact and lightweight design 2 year warranty On/Off TruePower Plus remote included with 9 foot cable Intuitive dual color digital LCD message center with Display functions: DC to AC Output Gauge Scale turns red when output demand exceeds output rating Input Power: Indicates if power is coming from DC (batteries) or AC inlet power DC Input Level Gauge Scale turns red when battery voltage drops below 11.0 volts System Status: Dual color LCD with full system normal and fault condition messaging

Next generation of TruePower Plus Inverters are available in both Modified Sine Wave and Pure Sine Wave models. Designed to convert 12VDC battery power to 115VDC and will automatically pass through AC inlet power when present. The TruePower Plus series is rich with features including; Innovative dual color digital LCD message center, dual color Gauges for AC power output and battery DC input, USB power port, GFCI convenience outlets, DC cable covers and separate on/off remote.

  • ProMariner 06200 TruePower Plus Modified Sine Inverter
  • Category: Power Inverters
  • Manufacturer: ProMariner
  • Designed with soft start noise filtered technology and x2 surge capability for powering demanding loads
  • Shock resistant construction with internal conformal coated electronics for protection in harsh environments
  • Audible alarm and shut down for low and high DC voltage, overload and over temperature conditions
  • Internal 30A AC transfer switch will automatically pass through AC inlet power when present
  • USB power port and GFCI convenience outlets
  • Compact and lightweight design
  • 2 year warranty
  • On/Off TruePower Plus remote included with 9 foot cable
  • Intuitive dual color digital LCD message center with Display functions:
    • DC to AC Output Gauge Scale turns red when output demand exceeds output rating
    • Input Power: Indicates if power is coming from DC (batteries) or AC inlet power
    • DC Input Level Gauge Scale turns red when battery voltage drops below 11.0 volts
    • System Status: Dual color LCD with full system normal and fault condition messaging
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Supplies
Product Number 78604
Product Name ProMariner 06200 TruePower Plus Modified Sine 2000W Inverter, 12VDC
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1454-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5043X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details