Producto Electric Corp. Rigid PVC Conduit Body VE-100

Description
OVAL WITH COVER TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 1 INCH TRADE SIZE E STYLE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL INCLUDES GASKET TRADE SIZE IN INCH - UOM IN VE MODEL
Datasheet
Description
OVAL WITH COVER TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 1 INCH TRADE SIZE E STYLE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL INCLUDES GASKET TRADE SIZE IN INCH - UOM IN VE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Body - VE-100 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Body
VE-100
Rigid PVC Conduit Body VE-100
OVAL WITH COVER TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 1 INCH TRADE SIZE E STYLE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL INCLUDES GASKET TRADE SIZE IN INCH - UOM IN VE MODEL
  • OVAL WITH COVER TYPE
  • PVC MATERIAL
  • W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD
  • 10 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • E STYLE
  • 1 TRADE SIZE IN INCH
  • 1 TRADE SIZE - FRACTIONAL
  • INCLUDES GASKET
  • TRADE SIZE IN INCH - UOM IN
  • VE MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number VE-100
Product Name Rigid PVC Conduit Body
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
High Temperature Conduit | Type NMHT Non Metallic -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Units English Size
View Details