Producto Electric Corp. Conduit Body T-150M

Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 9 INCH L X 3.49 INCH W X 2.78 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 10
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 9 INCH L X 3.49 INCH W X 2.78 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T-150M - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
T-150M
Conduit Body T-150M
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 9 INCH L X 3.49 INCH W X 2.78 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 10
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 9 INCH L X 3.49 INCH W X 2.78 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • STANDARD PACKAGE 10
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number T-150M
Product Name Conduit Body
Material HOT DIP GALVANIZED MALLEABLE IRON
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 1240049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 3.5 inch (88.9 mm)
Units English Size
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details