Producto Electric Corp. Conduit Body T-150AE

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 8.52 INCH L X 3.56 INCH W X 2.75 INCH H SIZE EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 10
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 8.52 INCH L X 3.56 INCH W X 2.75 INCH H SIZE EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T-150AE - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
T-150AE
Conduit Body T-150AE
DIE CAST COPPER FREE ALUMINUM MATERIAL 8.52 INCH L X 3.56 INCH W X 2.75 INCH H SIZE EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 10
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 8.52 INCH L X 3.56 INCH W X 2.75 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • STANDARD PACKAGE 10
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number T-150AE
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type HFSLA - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1 inch (25.4 mm)
Units English Size
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details