Producto Electric Corp. Flexible Liquidtight Nonmetallic Conduit NMLC-150

Description
GRAY COLOR 50 FT 50 LENGTH IN FT 15.24 LENGTH IN M 1.59 INCH INNER DIAMETER 1.88 INCH OUTER DIAMETER NEMA FB-1 APPLICABLE STANDARD DIRECT BURIAL APPLICATION 22 LB WEIGHT 1-1/2 INCH TRADE SIZE NMLC STYLE SUNLIGHT RESISTANT 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL 6.5 INCH BENDING RADIUS LENGTH IN FT - UOM FT LENGTH IN M - UOM M TRADE SIZE IN INCH - UOM IN NMLC MODEL
Datasheet
Description
GRAY COLOR 50 FT 50 LENGTH IN FT 15.24 LENGTH IN M 1.59 INCH INNER DIAMETER 1.88 INCH OUTER DIAMETER NEMA FB-1 APPLICABLE STANDARD DIRECT BURIAL APPLICATION 22 LB WEIGHT 1-1/2 INCH TRADE SIZE NMLC STYLE SUNLIGHT RESISTANT 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL 6.5 INCH BENDING RADIUS LENGTH IN FT - UOM FT LENGTH IN M - UOM M TRADE SIZE IN INCH - UOM IN NMLC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Nonmetallic Conduit - NMLC-150 - Producto Electric Corp.
Orangeburg, NY, USA
Flexible Liquidtight Nonmetallic Conduit
NMLC-150
Flexible Liquidtight Nonmetallic Conduit NMLC-150
GRAY COLOR 50 FT 50 LENGTH IN FT 15.24 LENGTH IN M 1.59 INCH INNER DIAMETER 1.88 INCH OUTER DIAMETER NEMA FB-1 APPLICABLE STANDARD DIRECT BURIAL APPLICATION 22 LB WEIGHT 1-1/2 INCH TRADE SIZE NMLC STYLE SUNLIGHT RESISTANT 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL 6.5 INCH BENDING RADIUS LENGTH IN FT - UOM FT LENGTH IN M - UOM M TRADE SIZE IN INCH - UOM IN NMLC MODEL
  • GRAY COLOR
  • 50 FT
  • 50 LENGTH IN FT
  • 15.24 LENGTH IN M
  • 1.59 INCH INNER DIAMETER
  • 1.88 INCH OUTER DIAMETER
  • NEMA FB-1 APPLICABLE STANDARD
  • DIRECT BURIAL APPLICATION
  • 22 LB WEIGHT
  • 1-1/2 INCH TRADE SIZE
  • NMLC STYLE
  • SUNLIGHT RESISTANT
  • 1.5 TRADE SIZE IN INCH
  • 1-1/2 TRADE SIZE - FRACTIONAL
  • 6.5 INCH BENDING RADIUS
  • LENGTH IN FT - UOM FT
  • LENGTH IN M - UOM M
  • TRADE SIZE IN INCH - UOM IN
  • NMLC MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number NMLC-150
Product Name Flexible Liquidtight Nonmetallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.3750 inch (9.52 mm)
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details