Producto Electric Corp. Conduit Body LR-150M

Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 8.2 INCH L X 3.5 INCH W X 2.65 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 10
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 8.2 INCH L X 3.5 INCH W X 2.65 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR-150M - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LR-150M
Conduit Body LR-150M
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 8.2 INCH L X 3.5 INCH W X 2.65 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 10
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 8.2 INCH L X 3.5 INCH W X 2.65 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • STANDARD PACKAGE 10
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LR-150M
Product Name Conduit Body
Material HOT DIP GALVANIZED MALLEABLE IRON
Unlock Full Specs
to access all available technical data

Similar Products

Type HFEMS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 2.5 inch (63.5 mm)
Units English Size
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details