Producto Electric Corp. Conduit Body LLC-150A

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 7.88 INCH L X 3.4 INCH W X 2.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) STAMPED COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 10
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 7.88 INCH L X 3.4 INCH W X 2.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) STAMPED COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LLC-150A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LLC-150A
Conduit Body LLC-150A
DIE CAST COPPER FREE ALUMINUM MATERIAL 7.88 INCH L X 3.4 INCH W X 2.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) STAMPED COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 10
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 7.88 INCH L X 3.4 INCH W X 2.88 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • STAMPED COVER TYPE
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • INCLUSION COVER, GASKET
  • STANDARD PACKAGE 10
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LLC-150A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-3 - TE Connectivity
Specs
Size 0.5200 inch (13.21 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Type LNMP - Continuous Flex Non Metallic Conduit -  - Electri-Flex Company
Specs
Material PVC & CPVC
Size 0.7500 inch (19.05 mm)
Units English Size
View Details