Producto Electric Corp. Conduit Body LLC-100A

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) STAMPED COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 20
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) STAMPED COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LLC-100A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LLC-100A
Conduit Body LLC-100A
DIE CAST COPPER FREE ALUMINUM MATERIAL 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) STAMPED COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 20
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • STAMPED COVER TYPE
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • INCLUSION COVER, GASKET
  • STANDARD PACKAGE 20
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LLC-100A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-7 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.3750 inch (9.52 mm)
Units English Size
View Details