Producto Electric Corp. Conduit Body LL-400AE

Description
SAND CAST ALUMINUM MATERIAL 15.22 INCH L X 6.38 INCH W X 5.6 INCH H SIZE EMT CONDUIT USED ON 4 INCH HUB SIZE SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 1
Datasheet
Description
SAND CAST ALUMINUM MATERIAL 15.22 INCH L X 6.38 INCH W X 5.6 INCH H SIZE EMT CONDUIT USED ON 4 INCH HUB SIZE SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL-400AE - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LL-400AE
Conduit Body LL-400AE
SAND CAST ALUMINUM MATERIAL 15.22 INCH L X 6.38 INCH W X 5.6 INCH H SIZE EMT CONDUIT USED ON 4 INCH HUB SIZE SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 1
  • SAND CAST ALUMINUM MATERIAL
  • 15.22 INCH L X 6.38 INCH W X 5.6 INCH H SIZE
  • EMT CONDUIT USED ON
  • 4 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • STANDARD PACKAGE 1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LL-400AE
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 2149593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.25 inch (31.75 mm)
Units English Size
View Details