Producto Electric Corp. Conduit Body LBC-400A

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 15.63 INCH L X 5.62 INCH W X 7 INCH H SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) STAMPED COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 1
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 15.63 INCH L X 5.62 INCH W X 7 INCH H SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) STAMPED COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LBC-400A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LBC-400A
Conduit Body LBC-400A
DIE CAST COPPER FREE ALUMINUM MATERIAL 15.63 INCH L X 5.62 INCH W X 7 INCH H SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) STAMPED COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 1
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 15.63 INCH L X 5.62 INCH W X 7 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 4 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • STAMPED COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • INCLUSION COVER, GASKET
  • STANDARD PACKAGE 1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LBC-400A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type CBLA - Computer Blue Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.3750 inch (9.52 mm)
Units English Size
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details