Producto Electric Corp. Conduit Body LB-75A

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 5.14 INCH L X 1.68 INCH W X 2.44 INCH H SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION BACK ACCESS OPENING STANDARD PACKAGE 50
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 5.14 INCH L X 1.68 INCH W X 2.44 INCH H SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION BACK ACCESS OPENING STANDARD PACKAGE 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB-75A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LB-75A
Conduit Body LB-75A
DIE CAST COPPER FREE ALUMINUM MATERIAL 5.14 INCH L X 1.68 INCH W X 2.44 INCH H SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION BACK ACCESS OPENING STANDARD PACKAGE 50
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 5.14 INCH L X 1.68 INCH W X 2.44 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • STANDARD PACKAGE 50
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LB-75A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details