Producto Electric Corp. Conduit Body LB-350AE

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 15.63 INCH L X 5.6 INCH W X 6.96 INCH H SIZE EMT CONDUIT USED ON 3-1/2 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION BACK ACCESS OPENING STANDARD PACKAGE 1
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 15.63 INCH L X 5.6 INCH W X 6.96 INCH H SIZE EMT CONDUIT USED ON 3-1/2 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION BACK ACCESS OPENING STANDARD PACKAGE 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB-350AE - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LB-350AE
Conduit Body LB-350AE
DIE CAST COPPER FREE ALUMINUM MATERIAL 15.63 INCH L X 5.6 INCH W X 6.96 INCH H SIZE EMT CONDUIT USED ON 3-1/2 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION BACK ACCESS OPENING STANDARD PACKAGE 1
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 15.63 INCH L X 5.6 INCH W X 6.96 INCH H SIZE
  • EMT CONDUIT USED ON
  • 3-1/2 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • STANDARD PACKAGE 1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LB-350AE
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type CEA - Zero Halogen Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details