Producto Electric Corp. Conduit Body LB-150M

Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 8.25 INCH L X 2.6 INCH W X 3.62 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION BACK ACCESS OPENING STANDARD PACKAGE 10
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 8.25 INCH L X 2.6 INCH W X 3.62 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION BACK ACCESS OPENING STANDARD PACKAGE 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB-150M - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LB-150M
Conduit Body LB-150M
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 8.25 INCH L X 2.6 INCH W X 3.62 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION BACK ACCESS OPENING STANDARD PACKAGE 10
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 8.25 INCH L X 2.6 INCH W X 3.62 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • STANDARD PACKAGE 10
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LB-150M
Product Name Conduit Body
Material HOT DIP GALVANIZED MALLEABLE IRON
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 1240019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type LAFG - Food Grade Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.25 inch (31.75 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details