Producto Electric Corp. Explosionproof Flexible Conduit Coupling FC-18

Description
BRONZE BRAID, BRASS TUBE MATERIAL 8 INCH UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 1/2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE WITH ARC RESISTANT LINER ECGJH MODEL
Datasheet
Description
BRONZE BRAID, BRASS TUBE MATERIAL 8 INCH UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 1/2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE WITH ARC RESISTANT LINER ECGJH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - FC-18 - Producto Electric Corp.
Orangeburg, NY, USA
Explosionproof Flexible Conduit Coupling
FC-18
Explosionproof Flexible Conduit Coupling FC-18
BRONZE BRAID, BRASS TUBE MATERIAL 8 INCH UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE 1/2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE WITH ARC RESISTANT LINER ECGJH MODEL
  • BRONZE BRAID, BRASS TUBE MATERIAL
  • 8 INCH
  • UL APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE
  • WITH ARC RESISTANT LINER
  • ECGJH MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number FC-18
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 429662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details